Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR825FRBSL

Description
ESS-10 .825 1% RWR78SR825FR BSL
Request a Quote Datasheet
Description
ESS-10 .825 1% RWR78SR825FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR825FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR825FRBSL
Wirewound Resistors 3110-RWR78SR825FRBSL
ESS-10 .825 1% RWR78SR825FR BSL

ESS-10 .825 1% RWR78SR825FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR825FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR825FRBSL-ND
Through Hole Resistors RWR78SR825FRBSL-ND
825 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.825 OHM 10W 1% WW AXIAL - RWR78SR825FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 10W 1% WW AXIAL
RWR78SR825FRBSL
RES 0.825 OHM 10W 1% WW AXIAL RWR78SR825FRBSL
RES 0.825ohm 10W 1% WW AXIAL

RES 0.825ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR825FRBSL RWR78SR825FRBSL-ND RWR78SR825FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.825 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details