Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1100FSB12

Description
EGN-3-80 110 1% RWR80N1100FS B12
Request a Quote Datasheet
Description
EGN-3-80 110 1% RWR80N1100FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1100FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1100FSB12
Wirewound Resistors 3110-RWR80N1100FSB12
EGN-3-80 110 1% RWR80N1100FS B12

EGN-3-80 110 1% RWR80N1100FS B12

Supplier's Site Datasheet
RES 110 OHM 2W 1% WW AXIAL - RWR80N1100FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 1% WW AXIAL
RWR80N1100FSB12
RES 110 OHM 2W 1% WW AXIAL RWR80N1100FSB12
RES 110ohm 2W 1% WW AXIAL

RES 110ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1100FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1100FSB12-ND
Through Hole Resistors RWR80N1100FSB12-ND
110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1100FSB12 RWR80N1100FSB12 RWR80N1100FSB12-ND
Product Name Wirewound Resistors RES 110 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details