Vishay Intertechnology, Inc. RES 127 OHM 2W 1% WW AXIAL RWR80N1270FSS73

Description
RES 127ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 127ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 2W 1% WW AXIAL - RWR80N1270FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 2W 1% WW AXIAL
RWR80N1270FSS73
RES 127 OHM 2W 1% WW AXIAL RWR80N1270FSS73
RES 127ohm 2W 1% WW AXIAL

RES 127ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1270FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1270FSS73
Wirewound Resistors 3110-RWR80N1270FSS73
EGN-3-80 127 1% RWR80N1270FS S73

EGN-3-80 127 1% RWR80N1270FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1270FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1270FSS73-ND
Through Hole Resistors RWR80N1270FSS73-ND
127 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1270FSS73 3110-RWR80N1270FSS73 RWR80N1270FSS73-ND
Product Name RES 127 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details