Vishay Intertechnology, Inc. RES 6.81 OHM 10W 1% WW AXIAL RWR78S6R81FRRSL

Description
RES 6.81ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 10W 1% WW AXIAL - RWR78S6R81FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 10W 1% WW AXIAL
RWR78S6R81FRRSL
RES 6.81 OHM 10W 1% WW AXIAL RWR78S6R81FRRSL
RES 6.81ohm 10W 1% WW AXIAL

RES 6.81ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S6R81FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6R81FRRSL
Wirewound Resistors 3110-RWR78S6R81FRRSL
ESS-10 6.81 1% RWR78S6R81FR RSL

ESS-10 6.81 1% RWR78S6R81FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S6R81FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6R81FRRSL-ND
Through Hole Resistors RWR78S6R81FRRSL-ND
6.81 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S6R81FRRSL 3110-RWR78S6R81FRRSL RWR78S6R81FRRSL-ND
Product Name RES 6.81 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details