Vishay Intertechnology, Inc. RES 1.24K OHM 2W 0.1% WW AXIAL RWR80N1241BRB12

Description
RES 1.24Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 2W 0.1% WW AXIAL - RWR80N1241BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 2W 0.1% WW AXIAL
RWR80N1241BRB12
RES 1.24K OHM 2W 0.1% WW AXIAL RWR80N1241BRB12
RES 1.24Kohm 2W 0.1% WW AXIAL

RES 1.24Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1241BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1241BRB12
Wirewound Resistors 3110-RWR80N1241BRB12
EGN-3-80 1.24K .1% RWR80N1241BR B12

EGN-3-80 1.24K .1% RWR80N1241BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1241BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1241BRB12-ND
Through Hole Resistors RWR80N1241BRB12-ND
1.24 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.24 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1241BRB12 3110-RWR80N1241BRB12 RWR80N1241BRB12-ND
Product Name RES 1.24K OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details