Vishay Intertechnology, Inc. RES 7.41 OHM 10W 1% WW AXIAL RWR78S7R41FSB12

Description
RES 7.41ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.41ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.41 OHM 10W 1% WW AXIAL - RWR78S7R41FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.41 OHM 10W 1% WW AXIAL
RWR78S7R41FSB12
RES 7.41 OHM 10W 1% WW AXIAL RWR78S7R41FSB12
RES 7.41ohm 10W 1% WW AXIAL

RES 7.41ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S7R41FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7R41FSB12
Wirewound Resistors 3110-RWR78S7R41FSB12
ESS-10 7.41 1% RWR78S7R41FS B12

ESS-10 7.41 1% RWR78S7R41FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S7R41FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7R41FSB12-ND
Through Hole Resistors RWR78S7R41FSB12-ND
7.41 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.41 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S7R41FSB12 3110-RWR78S7R41FSB12 RWR78S7R41FSB12-ND
Product Name RES 7.41 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.41 ohms 7.41 ohms 7.41 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details