Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1050FSBSL

Description
EGN-3-80 105 1% RWR80N1050FS BSL
Request a Quote Datasheet
Description
EGN-3-80 105 1% RWR80N1050FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1050FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1050FSBSL
Wirewound Resistors 3110-RWR80N1050FSBSL
EGN-3-80 105 1% RWR80N1050FS BSL

EGN-3-80 105 1% RWR80N1050FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1050FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1050FSBSL-ND
Through Hole Resistors RWR80N1050FSBSL-ND
105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 105 OHM 2W 1% WW AXIAL - RWR80N1050FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 2W 1% WW AXIAL
RWR80N1050FSBSL
RES 105 OHM 2W 1% WW AXIAL RWR80N1050FSBSL
RES 105ohm 2W 1% WW AXIAL

RES 105ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1050FSBSL RWR80N1050FSBSL-ND RWR80N1050FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 105 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers