Vishay Intertechnology, Inc. RES 11 OHM 2W 1% WW AXIAL RWR80N11R0FSRSL

Description
RES 11ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 11ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 2W 1% WW AXIAL - RWR80N11R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2W 1% WW AXIAL
RWR80N11R0FSRSL
RES 11 OHM 2W 1% WW AXIAL RWR80N11R0FSRSL
RES 11ohm 2W 1% WW AXIAL

RES 11ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N11R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N11R0FSRSL-ND
Through Hole Resistors RWR80N11R0FSRSL-ND
11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N11R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N11R0FSRSL
Wirewound Resistors 3110-RWR80N11R0FSRSL
EGN-3-80 11 1% RWR80N11R0FS RSL

EGN-3-80 11 1% RWR80N11R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N11R0FSRSL RWR80N11R0FSRSL-ND 3110-RWR80N11R0FSRSL
Product Name RES 11 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details