Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1180FRRSL

Description
118 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
118 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1180FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1180FRRSL-ND
Through Hole Resistors RWR80N1180FRRSL-ND
118 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

118 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1180FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1180FRRSL
Wirewound Resistors 3110-RWR80N1180FRRSL
EGN-3-80 118 1% RWR80N1180FR RSL

EGN-3-80 118 1% RWR80N1180FR RSL

Supplier's Site Datasheet
RES 118 OHM 2W 1% WW AXIAL - RWR80N1180FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 2W 1% WW AXIAL
RWR80N1180FRRSL
RES 118 OHM 2W 1% WW AXIAL RWR80N1180FRRSL
RES 118ohm 2W 1% WW AXIAL

RES 118ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1180FRRSL-ND 3110-RWR80N1180FRRSL RWR80N1180FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 118 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 118 ohms 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers