Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6980FRB12

Description
ESS-10 698 1% RWR78S6980FR B12
Request a Quote Datasheet
Description
ESS-10 698 1% RWR78S6980FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6980FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6980FRB12
Wirewound Resistors 3110-RWR78S6980FRB12
ESS-10 698 1% RWR78S6980FR B12

ESS-10 698 1% RWR78S6980FR B12

Supplier's Site Datasheet
RES 698 OHM 10W 1% WW AXIAL - RWR78S6980FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 10W 1% WW AXIAL
RWR78S6980FRB12
RES 698 OHM 10W 1% WW AXIAL RWR78S6980FRB12
RES 698ohm 10W 1% WW AXIAL

RES 698ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S6980FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6980FRB12-ND
Through Hole Resistors RWR78S6980FRB12-ND
698 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S6980FRB12 RWR78S6980FRB12 RWR78S6980FRB12-ND
Product Name Wirewound Resistors RES 698 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details