Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR825FRRSL

Description
ESS-10 .825 1% RWR78SR825FR RSL
Request a Quote Datasheet
Description
ESS-10 .825 1% RWR78SR825FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR825FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR825FRRSL
Wirewound Resistors 3110-RWR78SR825FRRSL
ESS-10 .825 1% RWR78SR825FR RSL

ESS-10 .825 1% RWR78SR825FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR825FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR825FRRSL-ND
Through Hole Resistors RWR78SR825FRRSL-ND
825 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.825 OHM 10W 1% WW AXIAL - RWR78SR825FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 10W 1% WW AXIAL
RWR78SR825FRRSL
RES 0.825 OHM 10W 1% WW AXIAL RWR78SR825FRRSL
RES 0.825ohm 10W 1% WW AXIAL

RES 0.825ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR825FRRSL RWR78SR825FRRSL-ND RWR78SR825FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.825 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details