Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR162FSB12

Description
ESS-10 .162 1% RWR78SR162FS B12
Request a Quote Datasheet
Description
ESS-10 .162 1% RWR78SR162FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR162FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR162FSB12
Wirewound Resistors 3110-RWR78SR162FSB12
ESS-10 .162 1% RWR78SR162FS B12

ESS-10 .162 1% RWR78SR162FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR162FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR162FSB12-ND
Through Hole Resistors RWR78SR162FSB12-ND
162 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.162 OHM 10W 1% WW AXIAL - RWR78SR162FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 10W 1% WW AXIAL
RWR78SR162FSB12
RES 0.162 OHM 10W 1% WW AXIAL RWR78SR162FSB12
RES 0.162ohm 10W 1% WW AXIAL

RES 0.162ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR162FSB12 RWR78SR162FSB12-ND RWR78SR162FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.162 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details