Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1200FSRSL

Description
EGN-3-80 120 1% RWR80N1200FS RSL
Request a Quote Datasheet
Description
EGN-3-80 120 1% RWR80N1200FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1200FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1200FSRSL
Wirewound Resistors 3110-RWR80N1200FSRSL
EGN-3-80 120 1% RWR80N1200FS RSL

EGN-3-80 120 1% RWR80N1200FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1200FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1200FSRSL-ND
Through Hole Resistors RWR80N1200FSRSL-ND
120 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

120 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 120 OHM 2W 1% WW AXIAL - RWR80N1200FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 2W 1% WW AXIAL
RWR80N1200FSRSL
RES 120 OHM 2W 1% WW AXIAL RWR80N1200FSRSL
RES 120ohm 2W 1% WW AXIAL

RES 120ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1200FSRSL RWR80N1200FSRSL-ND RWR80N1200FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 120 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers