Vishay Intertechnology, Inc. Through Hole Resistors RWR78SR162FRB12

Description
162 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
162 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78SR162FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR162FRB12-ND
Through Hole Resistors RWR78SR162FRB12-ND
162 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.162 OHM 10W 1% WW AXIAL - RWR78SR162FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 10W 1% WW AXIAL
RWR78SR162FRB12
RES 0.162 OHM 10W 1% WW AXIAL RWR78SR162FRB12
RES 0.162ohm 10W 1% WW AXIAL

RES 0.162ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78SR162FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR162FRB12
Wirewound Resistors 3110-RWR78SR162FRB12
ESS-10 .162 1% RWR78SR162FR B12

ESS-10 .162 1% RWR78SR162FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78SR162FRB12-ND RWR78SR162FRB12 3110-RWR78SR162FRB12
Product Name Through Hole Resistors RES 0.162 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details