Vishay Intertechnology, Inc. Wirewound Resistors RWR80N10R0DRB12

Description
EGN-3-80 10 .5% RWR80N10R0DR B12
Request a Quote Datasheet
Description
EGN-3-80 10 .5% RWR80N10R0DR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N10R0DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N10R0DRB12
Wirewound Resistors 3110-RWR80N10R0DRB12
EGN-3-80 10 .5% RWR80N10R0DR B12

EGN-3-80 10 .5% RWR80N10R0DR B12

Supplier's Site Datasheet
RES 10 OHM 2W 0.5% WW AXIAL - RWR80N10R0DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 0.5% WW AXIAL
RWR80N10R0DRB12
RES 10 OHM 2W 0.5% WW AXIAL RWR80N10R0DRB12
RES 10ohm 2W 0.5% WW AXIAL

RES 10ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N10R0DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N10R0DRB12-ND
Through Hole Resistors RWR80N10R0DRB12-ND
10 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N10R0DRB12 RWR80N10R0DRB12 RWR80N10R0DRB12-ND
Product Name Wirewound Resistors RES 10 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details