Vishay Intertechnology, Inc. Through Hole Resistors RWR78SR121FRB12

Description
121 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
121 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78SR121FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR121FRB12-ND
Through Hole Resistors RWR78SR121FRB12-ND
121 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78SR121FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR121FRB12
Wirewound Resistors 3110-RWR78SR121FRB12
ESS-10 .121 1% RWR78SR121FR B12

ESS-10 .121 1% RWR78SR121FR B12

Supplier's Site Datasheet
RES 0.121 OHM 10W 1% WW AXIAL - RWR78SR121FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 10W 1% WW AXIAL
RWR78SR121FRB12
RES 0.121 OHM 10W 1% WW AXIAL RWR78SR121FRB12
RES 0.121ohm 10W 1% WW AXIAL

RES 0.121ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78SR121FRB12-ND 3110-RWR78SR121FRB12 RWR78SR121FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.121 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details