Vishay Intertechnology, Inc. Wirewound Resistors RWR80N11R0FPRSL

Description
EGN-3-80 11 1% RWR80N11R0FP RSL
Request a Quote Datasheet
Description
EGN-3-80 11 1% RWR80N11R0FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N11R0FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N11R0FPRSL
Wirewound Resistors 3110-RWR80N11R0FPRSL
EGN-3-80 11 1% RWR80N11R0FP RSL

EGN-3-80 11 1% RWR80N11R0FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N11R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N11R0FPRSL-ND
Through Hole Resistors RWR80N11R0FPRSL-ND
11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 11 OHM 2W 1% WW AXIAL - RWR80N11R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2W 1% WW AXIAL
RWR80N11R0FPRSL
RES 11 OHM 2W 1% WW AXIAL RWR80N11R0FPRSL
RES 11ohm 2W 1% WW AXIAL

RES 11ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N11R0FPRSL RWR80N11R0FPRSL-ND RWR80N11R0FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 11 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details