Vishay Intertechnology, Inc. RES 127 OHM 2W 1% WW AXIAL RWR80N1270FSRSL

Description
RES 127ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 127ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 2W 1% WW AXIAL - RWR80N1270FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 2W 1% WW AXIAL
RWR80N1270FSRSL
RES 127 OHM 2W 1% WW AXIAL RWR80N1270FSRSL
RES 127ohm 2W 1% WW AXIAL

RES 127ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1270FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1270FSRSL
Wirewound Resistors 3110-RWR80N1270FSRSL
EGN-3-80 127 1% RWR80N1270FS RSL

EGN-3-80 127 1% RWR80N1270FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1270FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1270FSRSL-ND
Through Hole Resistors RWR80N1270FSRSL-ND
127 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

127 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1270FSRSL 3110-RWR80N1270FSRSL RWR80N1270FSRSL-ND
Product Name RES 127 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details