Vishay Intertechnology, Inc. RES 698 OHM 10W 1% WW AXIAL RWR78S6980FRS73

Description
RES 698ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 698ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 10W 1% WW AXIAL - RWR78S6980FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 10W 1% WW AXIAL
RWR78S6980FRS73
RES 698 OHM 10W 1% WW AXIAL RWR78S6980FRS73
RES 698ohm 10W 1% WW AXIAL

RES 698ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S6980FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6980FRS73
Wirewound Resistors 3110-RWR78S6980FRS73
ESS-10 698 1% RWR78S6980FR S73

ESS-10 698 1% RWR78S6980FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S6980FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6980FRS73-ND
Through Hole Resistors RWR78S6980FRS73-ND
698 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S6980FRS73 3110-RWR78S6980FRS73 RWR78S6980FRS73-ND
Product Name RES 698 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers