Vishay Intertechnology, Inc. Wirewound Resistors RWR78S9R09DRBSL

Description
ESS-10 9.09 .5% RWR78S9R09DR BSL
Request a Quote Datasheet
Description
ESS-10 9.09 .5% RWR78S9R09DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S9R09DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S9R09DRBSL
Wirewound Resistors 3110-RWR78S9R09DRBSL
ESS-10 9.09 .5% RWR78S9R09DR BSL

ESS-10 9.09 .5% RWR78S9R09DR BSL

Supplier's Site Datasheet
RES 9.09 OHM 10W 0.5% WW AXIAL - RWR78S9R09DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 10W 0.5% WW AXIAL
RWR78S9R09DRBSL
RES 9.09 OHM 10W 0.5% WW AXIAL RWR78S9R09DRBSL
RES 9.09ohm 10W 0.5% WW AXIAL

RES 9.09ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S9R09DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S9R09DRBSL-ND
Through Hole Resistors RWR78S9R09DRBSL-ND
9.09 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S9R09DRBSL RWR78S9R09DRBSL RWR78S9R09DRBSL-ND
Product Name Wirewound Resistors RES 9.09 OHM 10W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details