Vishay Intertechnology, Inc. Through Hole Resistors RWR78SR576FRBSL

Description
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78SR576FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR576FRBSL-ND
Through Hole Resistors RWR78SR576FRBSL-ND
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.576 OHM 10W 1% WW AXIAL - RWR78SR576FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.576 OHM 10W 1% WW AXIAL
RWR78SR576FRBSL
RES 0.576 OHM 10W 1% WW AXIAL RWR78SR576FRBSL
RES 0.576ohm 10W 1% WW AXIAL

RES 0.576ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78SR576FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR576FRBSL
Wirewound Resistors 3110-RWR78SR576FRBSL
ESS-10 .576 1% RWR78SR576FR BSL

ESS-10 .576 1% RWR78SR576FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78SR576FRBSL-ND RWR78SR576FRBSL 3110-RWR78SR576FRBSL
Product Name Through Hole Resistors RES 0.576 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5760 ohms 0.5760 ohms 0.5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details