Vishay Intertechnology, Inc. RES 0.499 OHM 10W 1% WW AXIAL RWR78SR499FSRSL

Description
RES 0.499ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 10W 1% WW AXIAL - RWR78SR499FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 10W 1% WW AXIAL
RWR78SR499FSRSL
RES 0.499 OHM 10W 1% WW AXIAL RWR78SR499FSRSL
RES 0.499ohm 10W 1% WW AXIAL

RES 0.499ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78SR499FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR499FSRSL
Wirewound Resistors 3110-RWR78SR499FSRSL
ESS-10 .499 1% RWR78SR499FS RSL

ESS-10 .499 1% RWR78SR499FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR499FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR499FSRSL-ND
Through Hole Resistors RWR78SR499FSRSL-ND
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78SR499FSRSL 3110-RWR78SR499FSRSL RWR78SR499FSRSL-ND
Product Name RES 0.499 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A11RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details