Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1210FSB12

Description
EGN-3-80 121 1% RWR80N1210FS B12
Request a Quote Datasheet
Description
EGN-3-80 121 1% RWR80N1210FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1210FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1210FSB12
Wirewound Resistors 3110-RWR80N1210FSB12
EGN-3-80 121 1% RWR80N1210FS B12

EGN-3-80 121 1% RWR80N1210FS B12

Supplier's Site Datasheet
RES 121 OHM 2W 1% WW AXIAL - RWR80N1210FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 2W 1% WW AXIAL
RWR80N1210FSB12
RES 121 OHM 2W 1% WW AXIAL RWR80N1210FSB12
RES 121ohm 2W 1% WW AXIAL

RES 121ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1210FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1210FSB12-ND
Through Hole Resistors RWR80N1210FSB12-ND
121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1210FSB12 RWR80N1210FSB12 RWR80N1210FSB12-ND
Product Name Wirewound Resistors RES 121 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details