6.19 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 6.19ohm 10W 1% WW AXIAL
ESS-10 6.19 1% RWR78S6R19FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78S6R19FRRSL-ND | RWR78S6R19FRRSL | 3110-RWR78S6R19FRRSL |
| Product Name | Through Hole Resistors | RES 6.19 OHM 10W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 6.19 ohms | 6.19 ohms | 6.19 ohms |