Vishay Intertechnology, Inc. Wirewound Resistors RWR78S8061FRBSL

Description
ESS-10 8.06K 1% RWR78S8061FR BSL
Request a Quote Datasheet
Description
ESS-10 8.06K 1% RWR78S8061FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S8061FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8061FRBSL
Wirewound Resistors 3110-RWR78S8061FRBSL
ESS-10 8.06K 1% RWR78S8061FR BSL

ESS-10 8.06K 1% RWR78S8061FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S8061FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S8061FRBSL-ND
Through Hole Resistors RWR78S8061FRBSL-ND
8.06 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.06K OHM 10W 1% WW AXIAL - RWR78S8061FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 10W 1% WW AXIAL
RWR78S8061FRBSL
RES 8.06K OHM 10W 1% WW AXIAL RWR78S8061FRBSL
RES 8.06Kohm 10W 1% WW AXIAL

RES 8.06Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S8061FRBSL RWR78S8061FRBSL-ND RWR78S8061FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 8.06K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers