Vishay Intertechnology, Inc. RES 10 OHM 2W 1% WW AXIAL RWR80N10R0FSS70

Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2W 1% WW AXIAL - RWR80N10R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR80N10R0FSS70
RES 10 OHM 2W 1% WW AXIAL RWR80N10R0FSS70
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N10R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N10R0FSS70-ND
Through Hole Resistors RWR80N10R0FSS70-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N10R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N10R0FSS70
Wirewound Resistors 3110-RWR80N10R0FSS70
EGN-3-80 10 1% RWR80N10R0FS S70

EGN-3-80 10 1% RWR80N10R0FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N10R0FSS70 RWR80N10R0FSS70-ND 3110-RWR80N10R0FSS70
Product Name RES 10 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers