Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6040FRB12

Description
ESS-10 604 1% RWR78S6040FR B12
Request a Quote Datasheet
Description
ESS-10 604 1% RWR78S6040FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6040FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6040FRB12
Wirewound Resistors 3110-RWR78S6040FRB12
ESS-10 604 1% RWR78S6040FR B12

ESS-10 604 1% RWR78S6040FR B12

Supplier's Site Datasheet
RES 604 OHM 10W 1% WW AXIAL - RWR78S6040FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 10W 1% WW AXIAL
RWR78S6040FRB12
RES 604 OHM 10W 1% WW AXIAL RWR78S6040FRB12
RES 604ohm 10W 1% WW AXIAL

RES 604ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S6040FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6040FRB12-ND
Through Hole Resistors RWR78S6040FRB12-ND
604 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S6040FRB12 RWR78S6040FRB12 RWR78S6040FRB12-ND
Product Name Wirewound Resistors RES 604 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers