Vishay Intertechnology, Inc. Through Hole Resistors RWR78S6041FRS73

Description
6.04 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.04 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S6041FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6041FRS73-ND
Through Hole Resistors RWR78S6041FRS73-ND
6.04 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S6041FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6041FRS73
Wirewound Resistors 3110-RWR78S6041FRS73
ESS-10 6.04K 1% RWR78S6041FR S73

ESS-10 6.04K 1% RWR78S6041FR S73

Supplier's Site Datasheet
RES 6.04K OHM 10W 1% WW AXIAL - RWR78S6041FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 10W 1% WW AXIAL
RWR78S6041FRS73
RES 6.04K OHM 10W 1% WW AXIAL RWR78S6041FRS73
RES 6.04Kohm 10W 1% WW AXIAL

RES 6.04Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S6041FRS73-ND 3110-RWR78S6041FRS73 RWR78S6041FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 6.04K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details