Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR422FPBSL

Description
ESS-10 .422 1% RWR78SR422FP BSL
Request a Quote Datasheet
Description
ESS-10 .422 1% RWR78SR422FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR422FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR422FPBSL
Wirewound Resistors 3110-RWR78SR422FPBSL
ESS-10 .422 1% RWR78SR422FP BSL

ESS-10 .422 1% RWR78SR422FP BSL

Supplier's Site Datasheet
RES 0.422 OHM 10W 1% WW AXIAL - RWR78SR422FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 10W 1% WW AXIAL
RWR78SR422FPBSL
RES 0.422 OHM 10W 1% WW AXIAL RWR78SR422FPBSL
RES 0.422ohm 10W 1% WW AXIAL

RES 0.422ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78SR422FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR422FPBSL-ND
Through Hole Resistors RWR78SR422FPBSL-ND
422 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR422FPBSL RWR78SR422FPBSL RWR78SR422FPBSL-ND
Product Name Wirewound Resistors RES 0.422 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers