Vishay Intertechnology, Inc. Through Hole Resistors RWR78S9091FRS73

Description
9.09 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.09 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S9091FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S9091FRS73-ND
Through Hole Resistors RWR78S9091FRS73-ND
9.09 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S9091FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S9091FRS73
Wirewound Resistors 3110-RWR78S9091FRS73
ESS-10 9.09K 1% RWR78S9091FR S73

ESS-10 9.09K 1% RWR78S9091FR S73

Supplier's Site Datasheet
RES 9.09K OHM 10W 1% WW AXIAL - RWR78S9091FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 10W 1% WW AXIAL
RWR78S9091FRS73
RES 9.09K OHM 10W 1% WW AXIAL RWR78S9091FRS73
RES 9.09Kohm 10W 1% WW AXIAL

RES 9.09Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S9091FRS73-ND 3110-RWR78S9091FRS73 RWR78S9091FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 9.09K OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers