Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1271BRRSL

Description
1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1271BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1271BRRSL-ND
Through Hole Resistors RWR80N1271BRRSL-ND
1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1271BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1271BRRSL
Wirewound Resistors 3110-RWR80N1271BRRSL
EGN-3-80 1.27K .1% RWR80N1271BR RSL

EGN-3-80 1.27K .1% RWR80N1271BR RSL

Supplier's Site Datasheet
RES 1.27K OHM 2W 0.1% WW AXIAL - RWR80N1271BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 2W 0.1% WW AXIAL
RWR80N1271BRRSL
RES 1.27K OHM 2W 0.1% WW AXIAL RWR80N1271BRRSL
RES 1.27Kohm 2W 0.1% WW AXIAL

RES 1.27Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1271BRRSL-ND 3110-RWR80N1271BRRSL RWR80N1271BRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.27K OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details