Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1210FSS73

Description
EGN-3-80 121 1% RWR80N1210FS S73
Request a Quote Datasheet
Description
EGN-3-80 121 1% RWR80N1210FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1210FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1210FSS73
Wirewound Resistors 3110-RWR80N1210FSS73
EGN-3-80 121 1% RWR80N1210FS S73

EGN-3-80 121 1% RWR80N1210FS S73

Supplier's Site Datasheet
RES 121 OHM 2W 1% WW AXIAL - RWR80N1210FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 2W 1% WW AXIAL
RWR80N1210FSS73
RES 121 OHM 2W 1% WW AXIAL RWR80N1210FSS73
RES 121ohm 2W 1% WW AXIAL

RES 121ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1210FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1210FSS73-ND
Through Hole Resistors RWR80N1210FSS73-ND
121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1210FSS73 RWR80N1210FSS73 RWR80N1210FSS73-ND
Product Name Wirewound Resistors RES 121 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details