RES 86.6ohm 10W 1% WW AXIAL
86.6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 86.6 1% RWR78S86R6FR RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78S86R6FRRSL | RWR78S86R6FRRSL-ND | 3110-RWR78S86R6FRRSL |
| Product Name | RES 86.6 OHM 10W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 86.6 ohms | 86.6 ohms | 86.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Configuration | Single Resistor |