Vishay Intertechnology, Inc. RES 6 OHM 10W 1% WW AXIAL RWR78S6R00FSB12

Description
RES 6ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6 OHM 10W 1% WW AXIAL - RWR78S6R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 10W 1% WW AXIAL
RWR78S6R00FSB12
RES 6 OHM 10W 1% WW AXIAL RWR78S6R00FSB12
RES 6ohm 10W 1% WW AXIAL

RES 6ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S6R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6R00FSB12-ND
Through Hole Resistors RWR78S6R00FSB12-ND
6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S6R00FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6R00FSB12
Wirewound Resistors 3110-RWR78S6R00FSB12
ESS-10 6 1% RWR78S6R00FS B12

ESS-10 6 1% RWR78S6R00FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S6R00FSB12 RWR78S6R00FSB12-ND 3110-RWR78S6R00FSB12
Product Name RES 6 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6 ohms 6 ohms 6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details