Vishay Intertechnology, Inc. RES 8.87 OHM 10W 1% WW AXIAL RWR78S8R87FRRSL

Description
RES 8.87ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.87ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 10W 1% WW AXIAL - RWR78S8R87FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 10W 1% WW AXIAL
RWR78S8R87FRRSL
RES 8.87 OHM 10W 1% WW AXIAL RWR78S8R87FRRSL
RES 8.87ohm 10W 1% WW AXIAL

RES 8.87ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S8R87FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S8R87FRRSL-ND
Through Hole Resistors RWR78S8R87FRRSL-ND
8.87 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.87 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S8R87FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8R87FRRSL
Wirewound Resistors 3110-RWR78S8R87FRRSL
ESS-10 8.87 1% RWR78S8R87FR RSL

ESS-10 8.87 1% RWR78S8R87FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S8R87FRRSL RWR78S8R87FRRSL-ND 3110-RWR78S8R87FRRSL
Product Name RES 8.87 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details