Vishay Intertechnology, Inc. RES 6.81K OHM 10W 0.1% WW AXIAL RWR78S6811BRRSL

Description
RES 6.81Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 10W 0.1% WW AXIAL - RWR78S6811BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 10W 0.1% WW AXIAL
RWR78S6811BRRSL
RES 6.81K OHM 10W 0.1% WW AXIAL RWR78S6811BRRSL
RES 6.81Kohm 10W 0.1% WW AXIAL

RES 6.81Kohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S6811BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6811BRRSL
Wirewound Resistors 3110-RWR78S6811BRRSL
ESS-10 6.81K .1% RWR78S6811BR RSL

ESS-10 6.81K .1% RWR78S6811BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S6811BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6811BRRSL-ND
Through Hole Resistors RWR78S6811BRRSL-ND
6.81 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S6811BRRSL 3110-RWR78S6811BRRSL RWR78S6811BRRSL-ND
Product Name RES 6.81K OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details