Vishay Intertechnology, Inc. Wirewound Resistors RWR78S73R2FRB12

Description
ESS-10 73.2 1% RWR78S73R2FR B12
Request a Quote Datasheet
Description
ESS-10 73.2 1% RWR78S73R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S73R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S73R2FRB12
Wirewound Resistors 3110-RWR78S73R2FRB12
ESS-10 73.2 1% RWR78S73R2FR B12

ESS-10 73.2 1% RWR78S73R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S73R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S73R2FRB12-ND
Through Hole Resistors RWR78S73R2FRB12-ND
73.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

73.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 73.2 OHM 10W 1% WW AXIAL - RWR78S73R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 10W 1% WW AXIAL
RWR78S73R2FRB12
RES 73.2 OHM 10W 1% WW AXIAL RWR78S73R2FRB12
RES 73.2ohm 10W 1% WW AXIAL

RES 73.2ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S73R2FRB12 RWR78S73R2FRB12-ND RWR78S73R2FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 73.2 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A10RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details