ESS-10 .422 1% RWR78SR422FR B12
422 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.422ohm 10W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78SR422FRB12 | RWR78SR422FRB12-ND | RWR78SR422FRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.422 OHM 10W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.4220 ohms | 0.4220 ohms | 0.4220 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |