EGN-3-80 1K .5% RWR80N1001DR B12
1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 1Kohm 2W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80N1001DRB12 | RWR80N1001DRB12-ND | RWR80N1001DRB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1K OHM 2W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |