Vishay Intertechnology, Inc. Wirewound Resistors RWR80N10R0FRS73

Description
EGN-3-80 10 1% RWR80N10R0FR S73
Request a Quote Datasheet
Description
EGN-3-80 10 1% RWR80N10R0FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N10R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N10R0FRS73
Wirewound Resistors 3110-RWR80N10R0FRS73
EGN-3-80 10 1% RWR80N10R0FR S73

EGN-3-80 10 1% RWR80N10R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N10R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N10R0FRS73-ND
Through Hole Resistors RWR80N10R0FRS73-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 10 OHM 2W 1% WW AXIAL - RWR80N10R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR80N10R0FRS73
RES 10 OHM 2W 1% WW AXIAL RWR80N10R0FRS73
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N10R0FRS73 RWR80N10R0FRS73-ND RWR80N10R0FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 10 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details