Vishay Intertechnology, Inc. RES 60.4 OHM 10W 1% WW AXIAL RWR78S60R4FSRSL

Description
RES 60.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 10W 1% WW AXIAL - RWR78S60R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 10W 1% WW AXIAL
RWR78S60R4FSRSL
RES 60.4 OHM 10W 1% WW AXIAL RWR78S60R4FSRSL
RES 60.4ohm 10W 1% WW AXIAL

RES 60.4ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S60R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S60R4FSRSL-ND
Through Hole Resistors RWR78S60R4FSRSL-ND
60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S60R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S60R4FSRSL
Wirewound Resistors 3110-RWR78S60R4FSRSL
ESS-10 60.4 1% RWR78S60R4FS RSL

ESS-10 60.4 1% RWR78S60R4FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S60R4FSRSL RWR78S60R4FSRSL-ND 3110-RWR78S60R4FSRSL
Product Name RES 60.4 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details