Vishay Intertechnology, Inc. RES 105 OHM 2W 1% WW AXIAL RWR80N1050FRS73

Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 2W 1% WW AXIAL - RWR80N1050FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 2W 1% WW AXIAL
RWR80N1050FRS73
RES 105 OHM 2W 1% WW AXIAL RWR80N1050FRS73
RES 105ohm 2W 1% WW AXIAL

RES 105ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1050FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1050FRS73-ND
Through Hole Resistors RWR80N1050FRS73-ND
105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1050FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1050FRS73
Wirewound Resistors 3110-RWR80N1050FRS73
EGN-3-80 105 1% RWR80N1050FR S73

EGN-3-80 105 1% RWR80N1050FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1050FRS73 RWR80N1050FRS73-ND 3110-RWR80N1050FRS73
Product Name RES 105 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 27 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details