Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6981BRB12

Description
ESS-10 6.98K .1% RWR78S6981BR B12
Request a Quote Datasheet
Description
ESS-10 6.98K .1% RWR78S6981BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6981BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6981BRB12
Wirewound Resistors 3110-RWR78S6981BRB12
ESS-10 6.98K .1% RWR78S6981BR B12

ESS-10 6.98K .1% RWR78S6981BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S6981BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6981BRB12-ND
Through Hole Resistors RWR78S6981BRB12-ND
6.98 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.98K OHM 10W 0.1% WW AXIAL - RWR78S6981BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 10W 0.1% WW AXIAL
RWR78S6981BRB12
RES 6.98K OHM 10W 0.1% WW AXIAL RWR78S6981BRB12
RES 6.98Kohm 10W 0.1% WW AXIAL

RES 6.98Kohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S6981BRB12 RWR78S6981BRB12-ND RWR78S6981BRB12
Product Name Wirewound Resistors Through Hole Resistors RES 6.98K OHM 10W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6980 ohms 6980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details