Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1000BSS73

Description
EGN-3-80 100 .1% RWR80N1000BS S73
Request a Quote Datasheet
Description
EGN-3-80 100 .1% RWR80N1000BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1000BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1000BSS73
Wirewound Resistors 3110-RWR80N1000BSS73
EGN-3-80 100 .1% RWR80N1000BS S73

EGN-3-80 100 .1% RWR80N1000BS S73

Supplier's Site Datasheet
RES 100 OHM 2W 0.1% WW AXIAL - RWR80N1000BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 0.1% WW AXIAL
RWR80N1000BSS73
RES 100 OHM 2W 0.1% WW AXIAL RWR80N1000BSS73
RES 100ohm 2W 0.1% WW AXIAL

RES 100ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1000BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1000BSS73-ND
Through Hole Resistors RWR80N1000BSS73-ND
100 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1000BSS73 RWR80N1000BSS73 RWR80N1000BSS73-ND
Product Name Wirewound Resistors RES 100 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details