Vishay Intertechnology, Inc. RES 60.4 OHM 10W 1% WW AXIAL RWR78S60R4FSBSL

Description
RES 60.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 10W 1% WW AXIAL - RWR78S60R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 10W 1% WW AXIAL
RWR78S60R4FSBSL
RES 60.4 OHM 10W 1% WW AXIAL RWR78S60R4FSBSL
RES 60.4ohm 10W 1% WW AXIAL

RES 60.4ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S60R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S60R4FSBSL-ND
Through Hole Resistors RWR78S60R4FSBSL-ND
60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S60R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S60R4FSBSL
Wirewound Resistors 3110-RWR78S60R4FSBSL
ESS-10 60.4 1% RWR78S60R4FS BSL

ESS-10 60.4 1% RWR78S60R4FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S60R4FSBSL RWR78S60R4FSBSL-ND 3110-RWR78S60R4FSBSL
Product Name RES 60.4 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details