Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1001FPBSL

Description
EGN-3-80 1K 1% RWR80N1001FP BSL
Request a Quote Datasheet
Description
EGN-3-80 1K 1% RWR80N1001FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1001FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1001FPBSL
Wirewound Resistors 3110-RWR80N1001FPBSL
EGN-3-80 1K 1% RWR80N1001FP BSL

EGN-3-80 1K 1% RWR80N1001FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1001FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1001FPBSL-ND
Through Hole Resistors RWR80N1001FPBSL-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1K OHM 2W 1% WW AXIAL - RWR80N1001FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR80N1001FPBSL
RES 1K OHM 2W 1% WW AXIAL RWR80N1001FPBSL
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1001FPBSL RWR80N1001FPBSL-ND RWR80N1001FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers