Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1000DSS73

Description
100 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1000DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1000DSS73-ND
Through Hole Resistors RWR80N1000DSS73-ND
100 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1000DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1000DSS73
Wirewound Resistors 3110-RWR80N1000DSS73
EGN-3-80 100 .5% RWR80N1000DS S73

EGN-3-80 100 .5% RWR80N1000DS S73

Supplier's Site Datasheet
RES 100 OHM 2W 0.5% WW AXIAL - RWR80N1000DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 0.5% WW AXIAL
RWR80N1000DSS73
RES 100 OHM 2W 0.5% WW AXIAL RWR80N1000DSS73
RES 100ohm 2W 0.5% WW AXIAL

RES 100ohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1000DSS73-ND 3110-RWR80N1000DSS73 RWR80N1000DSS73
Product Name Through Hole Resistors Wirewound Resistors RES 100 OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details