Vishay Intertechnology, Inc. RES 7.5K OHM 10W 1% WW AXIAL RWR78S7501FRRSL

Description
RES 7.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 10W 1% WW AXIAL - RWR78S7501FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 10W 1% WW AXIAL
RWR78S7501FRRSL
RES 7.5K OHM 10W 1% WW AXIAL RWR78S7501FRRSL
RES 7.5Kohm 10W 1% WW AXIAL

RES 7.5Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S7501FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7501FRRSL
Wirewound Resistors 3110-RWR78S7501FRRSL
ESS-10 7.5K 1% RWR78S7501FR RSL

ESS-10 7.5K 1% RWR78S7501FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S7501FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7501FRRSL-ND
Through Hole Resistors RWR78S7501FRRSL-ND
7.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S7501FRRSL 3110-RWR78S7501FRRSL RWR78S7501FRRSL-ND
Product Name RES 7.5K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details