Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6R98FMBSL

Description
ESS-10 6.98 1% RWR78S6R98FM BSL
Request a Quote Datasheet
Description
ESS-10 6.98 1% RWR78S6R98FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6R98FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6R98FMBSL
Wirewound Resistors 3110-RWR78S6R98FMBSL
ESS-10 6.98 1% RWR78S6R98FM BSL

ESS-10 6.98 1% RWR78S6R98FM BSL

Supplier's Site Datasheet
RES 6.98 OHM 10W 1% WW AXIAL - RWR78S6R98FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 10W 1% WW AXIAL
RWR78S6R98FMBSL
RES 6.98 OHM 10W 1% WW AXIAL RWR78S6R98FMBSL
RES 6.98ohm 10W 1% WW AXIAL

RES 6.98ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S6R98FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6R98FMBSL-ND
Through Hole Resistors RWR78S6R98FMBSL-ND
6.98 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S6R98FMBSL RWR78S6R98FMBSL RWR78S6R98FMBSL-ND
Product Name Wirewound Resistors RES 6.98 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers