Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR825FSRSL

Description
ESS-10 .825 1% RWR78SR825FS RSL
Request a Quote Datasheet
Description
ESS-10 .825 1% RWR78SR825FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR825FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR825FSRSL
Wirewound Resistors 3110-RWR78SR825FSRSL
ESS-10 .825 1% RWR78SR825FS RSL

ESS-10 .825 1% RWR78SR825FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR825FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR825FSRSL-ND
Through Hole Resistors RWR78SR825FSRSL-ND
825 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.825 OHM 10W 1% WW AXIAL - RWR78SR825FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 10W 1% WW AXIAL
RWR78SR825FSRSL
RES 0.825 OHM 10W 1% WW AXIAL RWR78SR825FSRSL
RES 0.825ohm 10W 1% WW AXIAL

RES 0.825ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR825FSRSL RWR78SR825FSRSL-ND RWR78SR825FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.825 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1630019-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers